Win Source Electronics PMIC - PMIC - LED Drivers - LT3598IUF#PBF 813465-LT3598IUF#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813465-LT3598IUF#PBF Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3598
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813465-LT3598IUF#PBF Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3598
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3598IUF#PBF - 813465-LT3598IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3598IUF#PBF
813465-LT3598IUF#PBF
PMIC - PMIC - LED Drivers - LT3598IUF#PBF 813465-LT3598IUF#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813465-LT3598IUF#PBF Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3598

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813465-LT3598IUF#PBF
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Voltage - Output: 44V
Frequency: 200kHz ~ 2.5MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 30V
Part Number Series: LT3598

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 813465-LT3598IUF#PBF
Product Name PMIC - PMIC - LED Drivers - LT3598IUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3220EPF#PBF - 1062448-LTC3220EPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
Board Mount LED Drivers - DC688A - 780768-DC688A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
View Details
Board Mount LED Drivers - LT3755IUD#TRPBF - 781254-LT3755IUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details