Win Source Electronics PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF 1062447-LTC3218EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062447-LTC3218EDDB# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3218 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA Alternative Parts (Cross-Reference): STLA01PUR; SC605MLTRT; SC628AULTRT; Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062447-LTC3218EDDB# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3218 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA Alternative Parts (Cross-Reference): STLA01PUR; SC605MLTRT; SC628AULTRT; Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF - 1062447-LTC3218EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF
1062447-LTC3218EDDB#TRPBF
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF 1062447-LTC3218EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062447-LTC3218EDDB# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3218 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA Alternative Parts (Cross-Reference): STLA01PUR; SC605MLTRT; SC628AULTRT; Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062447-LTC3218EDDB#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Family Name: LTC3218
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x2)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 150mA
Alternative Parts (Cross-Reference): STLA01PUR; SC605MLTRT; SC628AULTRT;
Introduction Date: February 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062447-LTC3218EDDB#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3491ESC8#TRMPBF - 072374-LT3491ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 350 milliamps
View Details
Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496IUFD#TRPBF - 781069-LT3496IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details