Win Source Electronics PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF 072370-LT3474EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072370-LT3474EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): LM3404MA/HALF; LM3401MMX; LM3401MM; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072370-LT3474EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): LM3404MA/HALF; LM3401MMX; LM3401MM; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF - 072370-LT3474EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF
072370-LT3474EFE#TRPBF
PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF 072370-LT3474EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 072370-LT3474EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): LM3404MA/HALF; LM3401MMX; LM3401MM; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072370-LT3474EFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3474
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LM3404MA/HALF; LM3401MMX; LM3401MM;
Introduction Date: August 23, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072370-LT3474EFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - LTC3205EUF#TR - 303272-LTC3205EUF#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Current 250 milliamps
View Details
Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details