Win Source Electronics PMIC - PMIC - LED Drivers - LTC3202EDD#PBF 132179-LTC3202EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132179-LTC3202EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132179-LTC3202EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3202EDD#PBF - 132179-LTC3202EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3202EDD#PBF
132179-LTC3202EDD#PBF
PMIC - PMIC - LED Drivers - LTC3202EDD#PBF 132179-LTC3202EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 132179-LTC3202EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 132179-LTC3202EDD#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 132179-LTC3202EDD#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3202EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1034104-ELG-100-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
External/Internal (Off - Board) LED Drivers - LED30W-024-C1250-D - 868016-LED30W-024-C1250-D - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF - 122298-LT3478IFE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details