Win Source Electronics RF Mixers - LT5525EUF#TRPBF 781469-LT5525EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781469-LT5525EUF#TRP BF Series: LT5525 Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 800MHz ~ 2.5GHz Operating Supply Voltage: 3.6 V ~ 5.3 V Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5525 Categories: RF/IF and RFID Operating Supply Current: 33mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AK1228; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781469-LT5525EUF#TRP BF Series: LT5525 Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 800MHz ~ 2.5GHz Operating Supply Voltage: 3.6 V ~ 5.3 V Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5525 Categories: RF/IF and RFID Operating Supply Current: 33mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AK1228; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5525EUF#TRPBF
781469-LT5525EUF#TRPBF
RF Mixers - LT5525EUF#TRPBF 781469-LT5525EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781469-LT5525EUF#TRP BF Series: LT5525 Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 800MHz ~ 2.5GHz Operating Supply Voltage: 3.6 V ~ 5.3 V Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5525 Categories: RF/IF and RFID Operating Supply Current: 33mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AK1228; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781469-LT5525EUF#TRPBF
Series: LT5525
Packaging: Reel package
Package: 16-WQFN Exposed Pad
Frequency: 800MHz ~ 2.5GHz
Operating Supply Voltage: 3.6 V ~ 5.3 V
Gain: -1.9dB
Noise Figure: 15.1dB
RF Type: General
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LT5525
Categories: RF/IF and RFID
Operating Supply Current: 33mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AK1228; SN761688PW; TA4107F(TE12L,F); SN761688PWR;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 781469-LT5525EUF#TRPBF
Product Name RF Mixers - LT5525EUF#TRPBF
RF 800 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5525EUF#PBF - 1059921-LT5525EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 800 to 2500 MHz
View Details
RF Mixers - LT5521EUF - LT5521EUF#PBF-195136 - Win Source Electronics
Specs
RF 10 to 3700 MHz
View Details
RF Mixers - LT5520EUF#PBF - 135762-LT5520EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1300 to 2300 MHz
View Details
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details