Win Source Electronics RF Mixers - LT5511EFE#TRPBF 781464-LT5511EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781464-LT5511EFE#TRP BF Series: LT5511 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 10MHz ~ 3GHz Operating Supply Voltage: 4 V ~ 5.25 V Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5511 Categories: RF/IF and RFID Operating Supply Current: 65mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): TRF1222IRTMTG3; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: April 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781464-LT5511EFE#TRP BF Series: LT5511 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 10MHz ~ 3GHz Operating Supply Voltage: 4 V ~ 5.25 V Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5511 Categories: RF/IF and RFID Operating Supply Current: 65mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): TRF1222IRTMTG3; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: April 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5511EFE#TRPBF - 781464-LT5511EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5511EFE#TRPBF
781464-LT5511EFE#TRPBF
RF Mixers - LT5511EFE#TRPBF 781464-LT5511EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781464-LT5511EFE#TRP BF Series: LT5511 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 10MHz ~ 3GHz Operating Supply Voltage: 4 V ~ 5.25 V Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5511 Categories: RF/IF and RFID Operating Supply Current: 65mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): TRF1222IRTMTG3; SN761688PW; TA4107F(TE12L,F); SN761688PWR; Introduction Date: April 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781464-LT5511EFE#TRPBF
Series: LT5511
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Frequency: 10MHz ~ 3GHz
Operating Supply Voltage: 4 V ~ 5.25 V
Gain: 0dB
Noise Figure: 15dB
RF Type: CATV
Secondary Attributes: Up Converter
Number of Mixers: 1
Family Name: LT5511
Categories: RF/IF and RFID
Operating Supply Current: 65mA
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): TRF1222IRTMTG3; SN761688PW; TA4107F(TE12L,F); SN761688PWR;
Introduction Date: April 08, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 781464-LT5511EFE#TRPBF
Product Name RF Mixers - LT5511EFE#TRPBF
RF 10 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details
RF Mixers - LT5557EUF#PBF - 1059930-LT5557EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details
RF Mixers - LT5522EUF#TR - 95140-LT5522EUF#TR - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5520EUF#PBF - 135762-LT5520EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1300 to 2300 MHz
View Details