Win Source Electronics RF Mixers - LT5519EUF#TRPBF 710909-LT5519EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710909-LT5519EUF#TRP BF Series: LT5519 Packaging: Reel - TR Package: 16-WQFN Exposed Pad Frequency: 700MHz ~ 1.4GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Gain: -0.6dB Noise Figure: 13.6dB RF Type: General Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5519 Categories: RF/IF and RFID Operating Supply Current: 70mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SA639DH,512; UPC3228T5S-E2-A; STW82103B; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710909-LT5519EUF#TRP BF Series: LT5519 Packaging: Reel - TR Package: 16-WQFN Exposed Pad Frequency: 700MHz ~ 1.4GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Gain: -0.6dB Noise Figure: 13.6dB RF Type: General Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5519 Categories: RF/IF and RFID Operating Supply Current: 70mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SA639DH,512; UPC3228T5S-E2-A; STW82103B; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5519EUF#TRPBF
710909-LT5519EUF#TRPBF
RF Mixers - LT5519EUF#TRPBF 710909-LT5519EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710909-LT5519EUF#TRP BF Series: LT5519 Packaging: Reel - TR Package: 16-WQFN Exposed Pad Frequency: 700MHz ~ 1.4GHz Operating Supply Voltage: 4.5 V ~ 5.25 V Gain: -0.6dB Noise Figure: 13.6dB RF Type: General Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5519 Categories: RF/IF and RFID Operating Supply Current: 70mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SA639DH,512; UPC3228T5S-E2-A; STW82103B; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710909-LT5519EUF#TRPBF
Series: LT5519
Packaging: Reel - TR
Package: 16-WQFN Exposed Pad
Frequency: 700MHz ~ 1.4GHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Gain: -0.6dB
Noise Figure: 13.6dB
RF Type: General
Secondary Attributes: Up Converter
Number of Mixers: 1
Family Name: LT5519
Categories: RF/IF and RFID
Operating Supply Current: 70mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): SA639DH,512; UPC3228T5S-E2-A; STW82103B;
Introduction Date: February 26, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 710909-LT5519EUF#TRPBF
Product Name RF Mixers - LT5519EUF#TRPBF
RF 700 to 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details
RF Mixers - LT5557EUF#PBF - 1059930-LT5557EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details
RF Mixers - LT5511EFE#TRPBF - 781464-LT5511EFE#TRPBF - Win Source Electronics
Specs
RF 10 to 3000 MHz
View Details
RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details