Win Source Electronics RF Mixers - LT5557EUF#TRPBF 95152-LT5557EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95152-LT5557EUF#TRPB F Packaging: Reel - TR Frequency: 400MHz to 3.8GHz Gain: 3.3dB Noise Figure: 11.7dB RF Type: Cellular, CDMA, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.9 V Operating Supply Current: 92mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95152-LT5557EUF#TRPB F Packaging: Reel - TR Frequency: 400MHz to 3.8GHz Gain: 3.3dB Noise Figure: 11.7dB RF Type: Cellular, CDMA, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.9 V Operating Supply Current: 92mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5557EUF#TRPBF - 95152-LT5557EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5557EUF#TRPBF
95152-LT5557EUF#TRPBF
RF Mixers - LT5557EUF#TRPBF 95152-LT5557EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 95152-LT5557EUF#TRPB F Packaging: Reel - TR Frequency: 400MHz to 3.8GHz Gain: 3.3dB Noise Figure: 11.7dB RF Type: Cellular, CDMA, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.9 V Operating Supply Current: 92mA

Manufacturer: Linear Technology
Win Source Part Number: 95152-LT5557EUF#TRPBF
Packaging: Reel - TR
Frequency: 400MHz to 3.8GHz
Gain: 3.3dB
Noise Figure: 11.7dB
RF Type: Cellular, CDMA, TD-SCDMA, UMTS, WCDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.9 V
Operating Supply Current: 92mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95152-LT5557EUF#TRPBF
Product Name RF Mixers - LT5557EUF#TRPBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Specs
RF 700 to 1400 MHz
View Details
RF Mixers - LT5560EDD#TRPBF - 95154-LT5560EDD#TRPBF - Win Source Electronics
Specs
Package Type 8-DFN (3x3)
RF 0.0100 to 4000 MHz
View Details
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details
RF Mixers - LT5522EUF#TRPBF - 95141-LT5522EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details