Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF 781180-LT3652IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781180-LT3652IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652IDD#PBF; LT3652IDD#TRPBF; LT3652IMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781180-LT3652IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652IDD#PBF; LT3652IDD#TRPBF; LT3652IMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF
781180-LT3652IMSE#PBF
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF 781180-LT3652IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781180-LT3652IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652IDD#PBF; LT3652IDD#TRPBF; LT3652IMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781180-LT3652IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 14.4V
Family Name: LT3652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LT3652IDD#PBF; LT3652IDD#TRPBF; LT3652IMSE#TRPBF;
Introduction Date: August 18, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781180-LT3652IMSE#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF - 031929-LTC4001EUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF - 123039-LT1505CG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF - 105831-LT1511ISW#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details