Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF 143185-LTC4008EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143185-LTC4008EGN#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143185-LTC4008EGN#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF - 143185-LTC4008EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF
143185-LTC4008EGN#PBF
PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF 143185-LTC4008EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 143185-LTC4008EGN#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 143185-LTC4008EGN#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 143185-LTC4008EGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4101EG#PBF - 130837-LTC4101EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRMPBF - 109713-LTC4410ES6#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF - 783874-LTC4069EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRPBF - 128033-LTC4054XES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details