Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF 783832-LTC4007EUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783832-LTC4007EUFD-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6252AHRZ; ISL6252AHAZ; ISL6252HRZ-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783832-LTC4007EUFD-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6252AHRZ; ISL6252AHAZ; ISL6252HRZ-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF - 783832-LTC4007EUFD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF
783832-LTC4007EUFD-1#PBF
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF 783832-LTC4007EUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783832-LTC4007EUFD-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4007-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6252AHRZ; ISL6252AHAZ; ISL6252HRZ-T; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783832-LTC4007EUFD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 16.8V
Family Name: LTC4007-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6252AHRZ; ISL6252AHAZ; ISL6252HRZ-T;
Introduction Date: October 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783832-LTC4007EUFD-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF - 783868-LTC4063EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-4.2#PBF - 784645-LTM8061IV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4057ES5-4.2#TRPBF - 119150-LTC4057ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details