Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF 206813-LTM8061IV-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206813-LTM8061IV-8.4 #PBF Packaging: Tray Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206813-LTM8061IV-8.4 #PBF Packaging: Tray Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF - 206813-LTM8061IV-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF
206813-LTM8061IV-8.4#PBF
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF 206813-LTM8061IV-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 206813-LTM8061IV-8.4 #PBF Packaging: Tray Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 77-LGA (15x9) Maximum Supply Voltage: 32V

Manufacturer: Linear Technology
Win Source Part Number: 206813-LTM8061IV-8.4#PBF
Packaging: Tray
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 77-LGA (15x9)
Maximum Supply Voltage: 32V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 206813-LTM8061IV-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE-2#TRPBF - 108815-LTC4088EDE-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF - 783857-LTC4056ETS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF - 135008-LTC1734LES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details