Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF 781176-LT3652EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781176-LT3652EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EMSE#PBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781176-LT3652EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EMSE#PBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF - 781176-LT3652EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF
781176-LT3652EDD#TRPBF
PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF 781176-LT3652EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781176-LT3652EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EMSE#PBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781176-LT3652EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 14.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LT3652EMSE#PBF; LT3652EDD#PBF; LT3652EMSE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781176-LT3652EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF - 112664-LTC4001EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#TRPBF - 130087-LTC1731EMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF - 783829-LTC4000IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details