Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF 020631-LTC4010CFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020631-LTC4010CFE#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 34V Alternative Parts (Cross-Reference): LTC4010CFE; LTC4010CFE#TR; LTC4010CFE#TRPBF; LTC4010CFE#PBF; LTC4010CFE; LTC4010CFE#TRPBF; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020631-LTC4010CFE#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 34V Alternative Parts (Cross-Reference): LTC4010CFE; LTC4010CFE#TR; LTC4010CFE#TRPBF; LTC4010CFE#PBF; LTC4010CFE; LTC4010CFE#TRPBF; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF - 020631-LTC4010CFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF
020631-LTC4010CFE#PBF
PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF 020631-LTC4010CFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020631-LTC4010CFE#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 34V Alternative Parts (Cross-Reference): LTC4010CFE; LTC4010CFE#TR; LTC4010CFE#TRPBF; LTC4010CFE#PBF; LTC4010CFE; LTC4010CFE#TRPBF; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020631-LTC4010CFE#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 16
Current - Charging: Constant - Programmable
Programmable Features: Timer
Family Name: LTC4010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 34V
Alternative Parts (Cross-Reference): LTC4010CFE; LTC4010CFE#TR; LTC4010CFE#TRPBF; LTC4010CFE#PBF; LTC4010CFE; LTC4010CFE#TRPBF;
Introduction Date: February 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 020631-LTC4010CFE#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF - 739549-LTC4065EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF - 1063275-LTC4054LES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF - 783896-LTC4089EDJC-5#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF - 130529-LTC4006EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details