Win Source Electronics PMIC - PMIC - Battery Chargers - LT1505CG/TR 072280-LT1505CG/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072280-LT1505CG/TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072280-LT1505CG/TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1505CG/TR - 072280-LT1505CG/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1505CG/TR
072280-LT1505CG/TR
PMIC - PMIC - Battery Chargers - LT1505CG/TR 072280-LT1505CG/TR
Manufacturer: Linear Technology Win Source Part Number: 072280-LT1505CG/TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V

Manufacturer: Linear Technology
Win Source Part Number: 072280-LT1505CG/TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 072280-LT1505CG/TR
Product Name PMIC - PMIC - Battery Chargers - LT1505CG/TR
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF - 144258-LTC1731ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#PBF - 1063327-LTC4088EDE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4010CFE#PBF - 020631-LTC4010CFE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 16-TSSOP-EP
Cells 1 to 16
View Details