Win Source Electronics Board Mount LED Drivers - LT3597EUHG#PBF 781146-LT3597EUHG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781146-LT3597EUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3597IUHG#PBF; LT3597IUHG#TRPBF; PAM2842RGR; IS31LT3350-V2STLS2-T R; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781146-LT3597EUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3597IUHG#PBF; LT3597IUHG#TRPBF; PAM2842RGR; IS31LT3350-V2STLS2-T R; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3597EUHG#PBF
781146-LT3597EUHG#PBF
Board Mount LED Drivers - LT3597EUHG#PBF 781146-LT3597EUHG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781146-LT3597EUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3597IUHG#PBF; LT3597IUHG#TRPBF; PAM2842RGR; IS31LT3350-V2STLS2-T R; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781146-LT3597EUHG#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-WFQFN, 39 Leads, Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 200kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 3
Dimming: PWM
Family Name: LT3597
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN (5x8)
Voltage Supply MAX: 55V
Output Current per Channel: 100mA
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): LT3597IUHG#PBF; LT3597IUHG#TRPBF; PAM2842RGR; IS31LT3350-V2STLS2-TR;
Introduction Date: March 08, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781146-LT3597EUHG#PBF
Product Name Board Mount LED Drivers - LT3597EUHG#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF - 100443-LTC3207EUF-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 50 to 425 milliamps
View Details
Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
PMIC - PMIC - LED Drivers - LT3478IFE#PBF - 138852-LT3478IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details