Win Source Electronics PMIC - PMIC - LED Drivers - LT3795EFE#PBF 1059684-LT3795EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059684-LT3795EFE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 110V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LM3464MHX/NOPB; LT3795IFE#PBF; LT3795EFE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059684-LT3795EFE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 110V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LM3464MHX/NOPB; LT3795IFE#PBF; LT3795EFE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3795EFE#PBF
1059684-LT3795EFE#PBF
PMIC - PMIC - LED Drivers - LT3795EFE#PBF 1059684-LT3795EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059684-LT3795EFE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 110V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LM3464MHX/NOPB; LT3795IFE#PBF; LT3795EFE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059684-LT3795EFE#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 110V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): LM3464MHX/NOPB; LT3795IFE#PBF; LT3795EFE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059684-LT3795EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3795EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - HV9922N3 - 1182594-HV9922N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3202EDD - 072554-LTC3202EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details