Win Source Electronics PMIC - PMIC - LED Drivers - LT3478IFE#PBF 138852-LT3478IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138852-LT3478IFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138852-LT3478IFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3478IFE#PBF - 138852-LT3478IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3478IFE#PBF
138852-LT3478IFE#PBF
PMIC - PMIC - LED Drivers - LT3478IFE#PBF 138852-LT3478IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 138852-LT3478IFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 138852-LT3478IFE#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 2.25MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 42V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 4.5A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 138852-LT3478IFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3478IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3754EUH#PBF - 1059618-LT3754EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 50 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3599IUH#PBF - 072388-LT3599IUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 44 volts
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL8800K63-G - 1161748-CL8800K63-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details