Win Source Electronics PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF 100443-LTC3207EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100443-LTC3207EUF-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA Alternative Parts (Cross-Reference): TB62726AFG(EL,6B,M; PCA9532D,118; TB62726AF-EL; TB62726AF(M); Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100443-LTC3207EUF-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA Alternative Parts (Cross-Reference): TB62726AFG(EL,6B,M; PCA9532D,118; TB62726AF-EL; TB62726AF(M); Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF - 100443-LTC3207EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF
100443-LTC3207EUF-1#TRPBF
PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF 100443-LTC3207EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 100443-LTC3207EUF-1# TRPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA Alternative Parts (Cross-Reference): TB62726AFG(EL,6B,M; PCA9532D,118; TB62726AF-EL; TB62726AF(M); Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 100443-LTC3207EUF-1#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 13
Dimming: Analog
Family Name: LTC3207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 50mA, 425mA
Alternative Parts (Cross-Reference): TB62726AFG(EL,6B,M; PCA9532D,118; TB62726AF-EL; TB62726AF(M);
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 100443-LTC3207EUF-1#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3207EUF-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3755EMSE-2#TRPBF - 781252-LT3755EMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Newest Parts - LT3599 - 1206768-LT3599 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3955EUHE#TRPBF - 781324-LT3955EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3761IMSE#TRPBF - 1059677-LT3761IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details