Win Source Electronics Board Mount LED Drivers - LT3518EUF#TRPBF 781113-LT3518EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781113-LT3518EUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3518 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ICL8001G; NUD4001D; TLE42402MHTSA1; A6260SLJ-T; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781113-LT3518EUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3518 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ICL8001G; NUD4001D; TLE42402MHTSA1; A6260SLJ-T; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3518EUF#TRPBF - 781113-LT3518EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3518EUF#TRPBF
781113-LT3518EUF#TRPBF
Board Mount LED Drivers - LT3518EUF#TRPBF 781113-LT3518EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781113-LT3518EUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3518 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ICL8001G; NUD4001D; TLE42402MHTSA1; A6260SLJ-T; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781113-LT3518EUF#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 250kHz ~ 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3518
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 30V
Output Current per Channel: 2.3A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): ICL8001G; NUD4001D; TLE42402MHTSA1; A6260SLJ-T;
Introduction Date: December 18, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781113-LT3518EUF#TRPBF
Product Name Board Mount LED Drivers - LT3518EUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3474IFE-1#PBF - 781034-LT3474IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3761EMSE#PBF - 781289-LT3761EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3210EUD-1#PBF - 1062441-LTC3210EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3466EDD-1#PBF - 302835-LT3466EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details