Win Source Electronics PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF 088392-LTC3220EPF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 088392-LTC3220EPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088392-LTC3220EPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF - 088392-LTC3220EPF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF
088392-LTC3220EPF#TRPBF
PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF 088392-LTC3220EPF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 088392-LTC3220EPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088392-LTC3220EPF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UTQFN (4x4) Exposed Pad
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 088392-LTC3220EPF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CL520N3-G - 1161747-CL520N3-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3474IFE#PBF - 781033-LT3474IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3466EDD-1#PBF - 302835-LT3466EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details