Win Source Electronics PMIC - PMIC - LED Drivers - LT3476EUHF#PBF 714982-LT3476EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714982-LT3476EUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): MIC2287YD5-TR; EL7801ALZ; MIC2287BD5; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714982-LT3476EUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): MIC2287YD5-TR; EL7801ALZ; MIC2287BD5; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF - 714982-LT3476EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF
714982-LT3476EUHF#PBF
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF 714982-LT3476EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 714982-LT3476EUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): MIC2287YD5-TR; EL7801ALZ; MIC2287BD5; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714982-LT3476EUHF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 2.2 V ~ 36 V
Frequency: 200kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: LT3476
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 16V
Output Current per Channel: 1.5A (Switch)
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): MIC2287YD5-TR; EL7801ALZ; MIC2287BD5;
Introduction Date: June 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 714982-LT3476EUHF#PBF
Product Name PMIC - PMIC - LED Drivers - LT3476EUHF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details
Board Mount LED Drivers - LT3496EUFD#PBF - 781065-LT3496EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755EUD#PBF - 1059623-LT3755EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3477IUF#TRPBF - 781043-LT3477IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details