Win Source Electronics PMIC - PMIC - LED Drivers - LT3755IUD#PBF 1059631-LT3755IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059631-LT3755IUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059631-LT3755IUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755IUD#PBF - 1059631-LT3755IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755IUD#PBF
1059631-LT3755IUD#PBF
PMIC - PMIC - LED Drivers - LT3755IUD#PBF 1059631-LT3755IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059631-LT3755IUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059631-LT3755IUD#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059631-LT3755IUD#PBF
Product Name PMIC - PMIC - LED Drivers - LT3755IUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338276-KTD2052AEVAA-TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
Board Mount LED Drivers - LT3476IUHF#PBF - 781039-LT3476IUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
Board Mount LED Drivers - LT3496EUFD#PBF - 781065-LT3496EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details