Win Source Electronics PMIC - PMIC - Battery Chargers - LT1512CN8#PBF 780531-LT1512CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780531-LT1512CN8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): LT1512CN8#TR; LT1512CN8; LT1512CGN#TR; LT1512CGN#TRPBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780531-LT1512CN8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): LT1512CN8#TR; LT1512CN8; LT1512CGN#TR; LT1512CGN#TRPBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1512CN8#PBF - 780531-LT1512CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1512CN8#PBF
780531-LT1512CN8#PBF
PMIC - PMIC - Battery Chargers - LT1512CN8#PBF 780531-LT1512CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780531-LT1512CN8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): LT1512CN8#TR; LT1512CN8; LT1512CGN#TR; LT1512CGN#TRPBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780531-LT1512CN8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Family Name: LT1512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Voltage Supply MAX: 25V
Alternative Parts (Cross-Reference): LT1512CN8#TR; LT1512CN8; LT1512CGN#TR; LT1512CGN#TRPBF;
Introduction Date: May 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780531-LT1512CN8#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1512CN8#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF - 803335-LT3652IMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF - 783853-LTC4050EMS-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF - 807471-LTC4096EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details