Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510IS8#PBF 780530-LT1510IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780530-LT1510IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780530-LT1510IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF
780530-LT1510IS8#PBF
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF 780530-LT1510IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780530-LT1510IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780530-LT1510IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780530-LT1510IS8#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1510IS8#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF - 099652-LTC4088EDE-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF - 1062693-LTC3559EUD-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF - 130529-LTC4006EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details