Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF 807471-LTC4096EDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807471-LTC4096EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4096
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807471-LTC4096EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4096
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF - 807471-LTC4096EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF
807471-LTC4096EDD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF 807471-LTC4096EDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807471-LTC4096EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4096

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807471-LTC4096EDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: LTC4096

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 807471-LTC4096EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF - 782197-LTC1729CMS8-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRPBF - 136073-LTC4059AEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF - 783854-LTC4050EMS-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details