Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF 803335-LT3652IMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803335-LT3652IMSE#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3652
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803335-LT3652IMSE#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF - 803335-LT3652IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF
803335-LT3652IMSE#TRPBF
PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF 803335-LT3652IMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803335-LT3652IMSE#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3652

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803335-LT3652IMSE#TRPBF
Packaging: Reel
Mounting Style: SMD
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 14.4V
Supplier Device Package: 12-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 32V
Part Number Series: LT3652

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 803335-LT3652IMSE#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF - 93688-LT1510-5CGN - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#TR - 302639-LT1510CS#TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
View Details