Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF 1062693-LTC3559EUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062693-LTC3559EUD-1 #PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062693-LTC3559EUD-1 #PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF - 1062693-LTC3559EUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF
1062693-LTC3559EUD-1#PBF
PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF 1062693-LTC3559EUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062693-LTC3559EUD-1 #PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062693-LTC3559EUD-1#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1062693-LTC3559EUD-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC3559EUD-1#PBF
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC4080EDD#TRPBF - 118283-LTC4080EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF - 133989-LTC4085EDE-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details