Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF 130529-LTC4006EGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130529-LTC4006EGN-2# PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): LTC4006EGN-2; MAX14663ETL+; LTC4006EGN-2#TR; LTC4006EGN-2#PBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130529-LTC4006EGN-2# PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): LTC4006EGN-2; MAX14663ETL+; LTC4006EGN-2#TR; LTC4006EGN-2#PBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF - 130529-LTC4006EGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF
130529-LTC4006EGN-2#PBF
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF 130529-LTC4006EGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 130529-LTC4006EGN-2# PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): LTC4006EGN-2; MAX14663ETL+; LTC4006EGN-2#TR; LTC4006EGN-2#PBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 130529-LTC4006EGN-2#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): LTC4006EGN-2; MAX14663ETL+; LTC4006EGN-2#TR; LTC4006EGN-2#PBF;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 130529-LTC4006EGN-2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRPBF - 020633-LTC4054ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF - 110562-LTC4058EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details