Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF 099652-LTC4088EDE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 099652-LTC4088EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 099652-LTC4088EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF - 099652-LTC4088EDE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF
099652-LTC4088EDE-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF 099652-LTC4088EDE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 099652-LTC4088EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 099652-LTC4088EDE-1#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 099652-LTC4088EDE-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF - 97558-LTC4100EG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4000EUFD#PBF - 783826-LTC4000EUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details