Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF 783870-LTC4065LEDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783870-LTC4065LEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73838-NVI/UN; MCP73838T-NVI/UN; MCP73834-NVI/MF; PS5163; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783870-LTC4065LEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73838-NVI/UN; MCP73838T-NVI/UN; MCP73834-NVI/MF; PS5163; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF
783870-LTC4065LEDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF 783870-LTC4065LEDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783870-LTC4065LEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73838-NVI/UN; MCP73838T-NVI/UN; MCP73834-NVI/MF; PS5163; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783870-LTC4065LEDC#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MCP73838-NVI/UN; MCP73838T-NVI/UN; MCP73834-NVI/MF; PS5163;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783870-LTC4065LEDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF - 783889-LTC4080EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF - 783869-LTC4065AEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF - 303424-LTC4006EGN-6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details