Win Source Electronics Electronic Wholesale - LT3799IMSE#TRPBF 758913-LT3799IMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758913-LT3799IMSE#TR PBF Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Dimming: Triac Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT3799 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758913-LT3799IMSE#TR PBF Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Dimming: Triac Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT3799 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT3799IMSE#TRPBF - 758913-LT3799IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT3799IMSE#TRPBF
758913-LT3799IMSE#TRPBF
Electronic Wholesale - LT3799IMSE#TRPBF 758913-LT3799IMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758913-LT3799IMSE#TR PBF Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Dimming: Triac Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT3799 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758913-LT3799IMSE#TRPBF
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback
Dimming: Triac
Categories: Integrated Circuits
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT3799
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 758913-LT3799IMSE#TRPBF
Product Name Electronic Wholesale - LT3799IMSE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3956EUHE#PBF - 144728-LT3956EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 80 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1061835-HLG-320H-C1750B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3599IUH#PBF - 072388-LT3599IUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3763IFE#PBF - 710904-LT3763IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details