Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1203040-NPF-90-24

Description
Win Source Part Number: 1203040-NPF-90-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: NPF-90 (90W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 18 Ratings: IP67 Power (Watts): 90 W Voltage - Output: 14.4 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.73" L x 2.48" W x 1.48" H (171.0mm x 63.0mm x 37.5mm) Alternative Parts (Cross-Reference): NPF90-24; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NPF-90-24-ND,1866-36 03 Base Product Number: NPF-90 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1203040-NPF-90-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: NPF-90 (90W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 18 Ratings: IP67 Power (Watts): 90 W Voltage - Output: 14.4 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.73" L x 2.48" W x 1.48" H (171.0mm x 63.0mm x 37.5mm) Alternative Parts (Cross-Reference): NPF90-24; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NPF-90-24-ND,1866-36 03 Base Product Number: NPF-90 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1203040-NPF-90-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1203040-NPF-90-24
Power Supplies - External/Internal (Off-Board) - LED Drivers 1203040-NPF-90-24
Win Source Part Number: 1203040-NPF-90-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: NPF-90 (90W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 18 Ratings: IP67 Power (Watts): 90 W Voltage - Output: 14.4 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 3.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.73" L x 2.48" W x 1.48" H (171.0mm x 63.0mm x 37.5mm) Alternative Parts (Cross-Reference): NPF90-24; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NPF-90-24-ND,1866-36 03 Base Product Number: NPF-90 Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1203040-NPF-90-24
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: NPF-90 (90W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 18
Ratings: IP67
Power (Watts): 90 W
Voltage - Output: 14.4 ~ 24V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 3.75A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 91%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 6.73" L x 2.48" W x 1.48" H (171.0mm x 63.0mm x 37.5mm)
Alternative Parts (Cross-Reference): NPF90-24;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: NPF-90-24-ND,1866-3603
Base Product Number: NPF-90
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1203040-NPF-90-24
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-1#TRPBF - 1059638-LT3756EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496HUFD#PBF - 781066-LT3496HUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details