Win Source Electronics PMIC - PMIC - LED Drivers - LT1932ES6#TRPBF 104172-LT1932ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104172-LT1932ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT1932 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 1V Channel Output Current: 40mA Alternative Parts (Cross-Reference): MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Introduction Date: July 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104172-LT1932ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT1932 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 1V Channel Output Current: 40mA Alternative Parts (Cross-Reference): MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Introduction Date: July 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT1932ES6#TRPBF - 104172-LT1932ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT1932ES6#TRPBF
104172-LT1932ES6#TRPBF
PMIC - PMIC - LED Drivers - LT1932ES6#TRPBF 104172-LT1932ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104172-LT1932ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT1932 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 1V Channel Output Current: 40mA Alternative Parts (Cross-Reference): MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Introduction Date: July 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 104172-LT1932ES6#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LT1932
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 1V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR;
Introduction Date: July 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 104172-LT1932ES6#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT1932ES6#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3478IFE-1#PBF - 781044-LT3478IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
Board Mount LED Drivers - LT3496EUFD#PBF - 781065-LT3496EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - HV9922N3 - 1182594-HV9922N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details