Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1054862-SLD-50-56

Description
Win Source Part Number: 1054862-SLD-50-56 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: SLD-50 (50W) Type: Constant Current, Voltage Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 64 Power (Watts): 50 W Voltage - Output: 56V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 110VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 90°C Dimension: 11.02" L x 1.18" W x 0.66" H (280.0mm x 30.0mm x 16.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-SLD-50-56 Base Product Number: SLD-50 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM
Request a Quote Datasheet
Description
Win Source Part Number: 1054862-SLD-50-56 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: SLD-50 (50W) Type: Constant Current, Voltage Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 64 Power (Watts): 50 W Voltage - Output: 56V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 110VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 90°C Dimension: 11.02" L x 1.18" W x 0.66" H (280.0mm x 30.0mm x 16.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-SLD-50-56 Base Product Number: SLD-50 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1054862-SLD-50-56 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1054862-SLD-50-56
Power Supplies - External/Internal (Off-Board) - LED Drivers 1054862-SLD-50-56
Win Source Part Number: 1054862-SLD-50-56 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: SLD-50 (50W) Type: Constant Current, Voltage Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 64 Power (Watts): 50 W Voltage - Output: 56V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 110VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 90°C Dimension: 11.02" L x 1.18" W x 0.66" H (280.0mm x 30.0mm x 16.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-SLD-50-56 Base Product Number: SLD-50 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM

Win Source Part Number: 1054862-SLD-50-56
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: SLD-50 (50W)
Type: Constant Current, Voltage
Termination Style: Terminal Block
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 64
Power (Watts): 50 W
Voltage - Output: 56V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 110VAC
Voltage - Input (Max): 305VAC
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 90°C
Dimension: 11.02" L x 1.18" W x 0.66" H (280.0mm x 30.0mm x 16.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-SLD-50-56
Base Product Number: SLD-50
Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1054862-SLD-50-56
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599IFE#PBF - 781153-LT3599IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3476IUHF#TRPBF - 1059322-LT3476IUHF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 2.2 to 36 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060126-HBG-240-60A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF - 758877-LT3755EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details