Win Source Electronics PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF 105185-LT3465ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105185-LT3465ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105185-LT3465ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF - 105185-LT3465ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF
105185-LT3465ES6#TRPBF
PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF 105185-LT3465ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105185-LT3465ES6#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 105185-LT3465ES6#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 225mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 105185-LT3465ES6#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LT3599 - 1206768-LT3599 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3799EMSE#PBF - 781297-LT3799EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - HBG-100-48A - 873225-HBG-100-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1085483-PLN-20-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details