Win Source Electronics PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF 754438-LTC3205EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754438-LTC3205EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 250mA Voltage Supply MIN: 2.8V Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754438-LTC3205EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 250mA Voltage Supply MIN: 2.8V Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF - 754438-LTC3205EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF
754438-LTC3205EUF#TRPBF
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF 754438-LTC3205EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754438-LTC3205EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 250mA Voltage Supply MIN: 2.8V Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 754438-LTC3205EUF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Family Name: LTC2901
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 4.5V
Output Current per Channel: 250mA
Voltage Supply MIN: 2.8V
Introduction Date: October 01, 2002
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 754438-LTC3205EUF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - HV9921N3 - 1182591-HV9921N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF - 072370-LT3474EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.5 volts
Output Current 1000 milliamps
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3598IFE - 94898-LT3598IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details