Win Source Electronics PMIC - PMIC - LED Drivers - LTC3220EPF#PBF 1062448-LTC3220EPF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062448-LTC3220EPF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062448-LTC3220EPF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3220EPF#PBF - 1062448-LTC3220EPF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3220EPF#PBF
1062448-LTC3220EPF#PBF
PMIC - PMIC - LED Drivers - LTC3220EPF#PBF 1062448-LTC3220EPF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062448-LTC3220EPF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062448-LTC3220EPF#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UTQFN (4x4) Exposed Pad
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062448-LTC3220EPF#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3220EPF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3743EUFD#TRPBF - 1059601-LT3743EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-QFN (4x5)
View Details
Board Mount LED Drivers - LT3756EUD-2#PBF - 781260-LT3756EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details