Win Source Electronics PMIC - PMIC - LED Drivers - LT3744IUHE#PBF 1059605-LT3744IUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059605-LT3744IUHE#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059605-LT3744IUHE#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3744IUHE#PBF - 1059605-LT3744IUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3744IUHE#PBF
1059605-LT3744IUHE#PBF
PMIC - PMIC - LED Drivers - LT3744IUHE#PBF 1059605-LT3744IUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059605-LT3744IUHE#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059605-LT3744IUHE#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 3
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 36-QFN (5x6)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059605-LT3744IUHE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3744IUHE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3783IFE#PBF - 783623-LTC3783IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-2#PBF - 020419-LT3756EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3474IFE#PBF - 781033-LT3474IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3476IUHF#TRPBF - 1059322-LT3476IUHF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 2.2 to 36 volts
View Details