Win Source Electronics PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF 117381-LT3590ESC8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117381-LT3590ESC8#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SC-70-8 Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117381-LT3590ESC8#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SC-70-8 Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF - 117381-LT3590ESC8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF
117381-LT3590ESC8#TRMPBF
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF 117381-LT3590ESC8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 117381-LT3590ESC8#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SC-70-8 Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 117381-LT3590ESC8#TRMPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Signage
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SC-70-8
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 117381-LT3590ESC8#TRMPBF
Product Name PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3465AES6#TRMPBF - 103767-LT3465AES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LTC3207EUF#PBF - 783266-LTC3207EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details