Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF 739550-LTC4095EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739550-LTC4095EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4095 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8934CETI+; MAX8808YETA-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739550-LTC4095EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4095 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8934CETI+; MAX8808YETA-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF - 739550-LTC4095EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF
739550-LTC4095EDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF 739550-LTC4095EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739550-LTC4095EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4095 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8934CETI+; MAX8808YETA-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739550-LTC4095EDC#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC4095
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8934CETI+; MAX8808YETA-T;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 739550-LTC4095EDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF - 138102-LTC1730ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF - 783413-LTC3552EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF - 97534-LTC4065EDC#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF - 782194-LTC1729CMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details