Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF 782198-LTC1729CMS8-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782198-LTC1729CMS8-8 .4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.4V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782198-LTC1729CMS8-8 .4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.4V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF
782198-LTC1729CMS8-8.4#PBF
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF 782198-LTC1729CMS8-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 782198-LTC1729CMS8-8 .4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.4V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782198-LTC1729CMS8-8.4#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Battery Pack Voltage: 8.4V
Family Name: LTC1729
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 782198-LTC1729CMS8-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF - 783854-LTC4050EMS-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC3559EUD#PBF - 97170-LTC3559EUD - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF - 784640-LTM8061EV-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details