Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF 123884-LTC1732EMS-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123884-LTC1732EMS-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123884-LTC1732EMS-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF - 123884-LTC1732EMS-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF
123884-LTC1732EMS-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF 123884-LTC1732EMS-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 123884-LTC1732EMS-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123884-LTC1732EMS-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 585mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 123884-LTC1732EMS-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3559EUD#PBF - 97170-LTC3559EUD - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF - 781177-LT3652HVEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 4 to 5
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#TRPBF - 116823-LTC4008EGN-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details