Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF 781178-LT3652HVEMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781178-LT3652HVEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): LT3652HVEDD#PBF; LT3652HVEDD#TRPBF; LT3652HVEMSE#TRPBF; LT3652HVIMSE#TRPBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781178-LT3652HVEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): LT3652HVEDD#PBF; LT3652HVEDD#TRPBF; LT3652HVEMSE#TRPBF; LT3652HVIMSE#TRPBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF - 781178-LT3652HVEMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF
781178-LT3652HVEMSE#PBF
PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF 781178-LT3652HVEMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781178-LT3652HVEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): LT3652HVEDD#PBF; LT3652HVEDD#TRPBF; LT3652HVEMSE#TRPBF; LT3652HVIMSE#TRPBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781178-LT3652HVEMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Battery Chemistry: Multi-Chemistry
Number of Cells: 4 ~ 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 18V (Maximum)
Family Name: LT3652HV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Voltage Supply MAX: 34V
Alternative Parts (Cross-Reference): LT3652HVEDD#PBF; LT3652HVEDD#TRPBF; LT3652HVEMSE#TRPBF; LT3652HVIMSE#TRPBF;
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781178-LT3652HVEMSE#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF - 783413-LTC3552EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE#TRPBF - 108015-LTC4085EDE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details