Win Source Electronics PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF 732128-LT3496EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732128-LT3496EUFD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EFE#TRPBF; LT3496EUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732128-LT3496EUFD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EFE#TRPBF; LT3496EUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF
732128-LT3496EUFD#TRPBF
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF 732128-LT3496EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732128-LT3496EUFD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EFE#TRPBF; LT3496EUFD#PBF; LT3496HUFD#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732128-LT3496EUFD#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Frequency: 330kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LT3496
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 30V
Output Current per Channel: 1A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3496EFE#TRPBF; LT3496EUFD#PBF; LT3496HUFD#TRPBF;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 732128-LT3496EUFD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3519EMS#PBF - 1059442-LT3519EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 750 milliamps
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1052537-LCM-40 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Board Mount LED Drivers - LTC3230EUD#PBF - 783276-LTC3230EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3909EDD#PBF - 781318-LT3909EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details