Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1052537-LCM-40

Description
Win Source Part Number: 1052537-LCM-40 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LCM-40 (40W) Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Box Standard Package: 54 Power (Watts): 42 W Voltage - Output: 2 ~ 100V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Alternative Parts (Cross-Reference): LCM-40LCM40; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3075,LCM-40-ND Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1052537-LCM-40 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LCM-40 (40W) Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Box Standard Package: 54 Power (Watts): 42 W Voltage - Output: 2 ~ 100V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Alternative Parts (Cross-Reference): LCM-40LCM40; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3075,LCM-40-ND Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1052537-LCM-40 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1052537-LCM-40
Power Supplies - External/Internal (Off-Board) - LED Drivers 1052537-LCM-40
Win Source Part Number: 1052537-LCM-40 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LCM-40 (40W) Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Box Standard Package: 54 Power (Watts): 42 W Voltage - Output: 2 ~ 100V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 91% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Alternative Parts (Cross-Reference): LCM-40LCM40; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3075,LCM-40-ND Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1052537-LCM-40
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LCM-40 (40W)
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Package: Box
Standard Package: 54
Power (Watts): 42 W
Voltage - Output: 2 ~ 100V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 295VAC
Dimming: Analog, PWM
Efficiency: 91%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 60°C
Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm)
Alternative Parts (Cross-Reference): LCM-40LCM40;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3075,LCM-40-ND
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1052537-LCM-40
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3486EDHC#PBF - 781055-LT3486EDHC#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3598IUF#PBF - 813465-LT3598IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3592EMSE#PBF - 072384-LT3592EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3599EFE - 1206769-LT3599EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details