Win Source Electronics PMIC - PMIC - LED Drivers - LT3519EMS#PBF 1059442-LT3519EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059442-LT3519EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059442-LT3519EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3519EMS#PBF - 1059442-LT3519EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3519EMS#PBF
1059442-LT3519EMS#PBF
PMIC - PMIC - LED Drivers - LT3519EMS#PBF 1059442-LT3519EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059442-LT3519EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059442-LT3519EMS#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059442-LT3519EMS#PBF
Product Name PMIC - PMIC - LED Drivers - LT3519EMS#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF - 754438-LTC3205EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details