Win Source Electronics Board Mount LED Drivers - LTC3230EUD#PBF 783276-LTC3230EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783276-LTC3230EUD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3230 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): NCP5050MTTXG; AAT3132ITP-T1; LM3410YMYX; LM3520SD/NOPB; Introduction Date: August 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783276-LTC3230EUD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3230 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): NCP5050MTTXG; AAT3132ITP-T1; LM3410YMYX; LM3520SD/NOPB; Introduction Date: August 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3230EUD#PBF - 783276-LTC3230EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3230EUD#PBF
783276-LTC3230EUD#PBF
Board Mount LED Drivers - LTC3230EUD#PBF 783276-LTC3230EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783276-LTC3230EUD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Family Name: LTC3230 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): NCP5050MTTXG; AAT3132ITP-T1; LM3410YMYX; LM3520SD/NOPB; Introduction Date: August 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783276-LTC3230EUD#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Family Name: LTC3230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): NCP5050MTTXG; AAT3132ITP-T1; LM3410YMYX; LM3520SD/NOPB;
Introduction Date: August 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783276-LTC3230EUD#PBF
Product Name Board Mount LED Drivers - LTC3230EUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details
Board Mount LED Drivers - LT3799EMSE#PBF - 781297-LT3799EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL8800K63-G - 1161748-CL8800K63-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details