Win Source Electronics Board Mount LED Drivers - LT3909EDD#PBF 781318-LT3909EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781318-LT3909EDD#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Applications: Automotive Mounting: SMD Voltage - Output: 40V Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Family Name: LT3909 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 40V Output Current per Channel: 50mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3909IDD#PBF; LT3909EMSE#PBF; Introduction Date: August 03, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781318-LT3909EDD#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Applications: Automotive Mounting: SMD Voltage - Output: 40V Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Family Name: LT3909 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 40V Output Current per Channel: 50mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3909IDD#PBF; LT3909EMSE#PBF; Introduction Date: August 03, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3909EDD#PBF - 781318-LT3909EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3909EDD#PBF
781318-LT3909EDD#PBF
Board Mount LED Drivers - LT3909EDD#PBF 781318-LT3909EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781318-LT3909EDD#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Applications: Automotive Mounting: SMD Voltage - Output: 40V Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Family Name: LT3909 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 40V Output Current per Channel: 50mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3909IDD#PBF; LT3909EMSE#PBF; Introduction Date: August 03, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781318-LT3909EDD#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Applications: Automotive
Mounting: SMD
Voltage - Output: 40V
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Family Name: LT3909
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 40V
Output Current per Channel: 50mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3909IDD#PBF; LT3909EMSE#PBF;
Introduction Date: August 03, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781318-LT3909EDD#PBF
Product Name Board Mount LED Drivers - LT3909EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3478EFE#TRPBF - 117905-LT3478EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3492EUFD#PBF - 781060-LT3492EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTM8042IV#PBF - 784629-LTM8042IV#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3 volts
View Details