Win Source Electronics PMIC - PMIC - LED Drivers - LT3763EFE#PBF 714987-LT3763EFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714987-LT3763EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LT3763 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 60V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714987-LT3763EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LT3763 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3763EFE#PBF - 714987-LT3763EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3763EFE#PBF
714987-LT3763EFE#PBF
PMIC - PMIC - LED Drivers - LT3763EFE#PBF 714987-LT3763EFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714987-LT3763EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LT3763 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 60V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714987-LT3763EFE#PBF
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Voltage - Output: 55V
Frequency: 200kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LT3763
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 60V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 714987-LT3763EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3763EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF - 302743-LT1937ESC6 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
Board Mount LED Drivers - LT3799IMSE#PBF - 781300-LT3799IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details
Board Mount LED Drivers - DC905A - 781059-DC905A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5 volts
Output Voltage 20.6 volts
View Details